NVE Corporation Switches (Solid State) AD020-00

Description
Digital Switch Omnipolar Switch Open Collector Hall Effect 8-MSOP
Request a Quote Datasheet
Description
Digital Switch Omnipolar Switch Open Collector Hall Effect 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches (Solid State) - 391-1008-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
391-1008-ND
Switches (Solid State) 391-1008-ND
Digital Switch Omnipolar Switch Open Collector Hall Effect 8-MSOP

Digital Switch Omnipolar Switch Open Collector Hall Effect 8-MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 391-1008-ND
Product Name Switches (Solid State)
Sensor Technology Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Hall-Effect Latch / Bipolar Switch - A1250LLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Miniature Rectangular Photoelectric Sensors - Cubic Series 3031 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 2.36 to 236 inch (60 to 6000 mm)
View Details
Diffuse scan - SOOD-BS-R-PN-50 - Festo Corporation
Specs
Sensor Technology Photoelectric Sensors
Switching Frequency 0.8000 kHz
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
2 suppliers