NVE Corporation Precision Brdg Gear Tooth & Encoder Sensor, Msop-8; Hall Effect Type Nve ABL014-00E

Description
PRECISION BRDG GEAR TOOTH & ENCODER SENSOR, MSOP-8; Hall Effect Type:Gear Tooth; Output Current:-; Sensor Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:1V; Supply Voltage Max:30V; Operating Temperature Min:-50°C RoHS Compliant: Yes
Description
PRECISION BRDG GEAR TOOTH & ENCODER SENSOR, MSOP-8; Hall Effect Type:Gear Tooth; Output Current:-; Sensor Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:1V; Supply Voltage Max:30V; Operating Temperature Min:-50°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Precision Brdg Gear Tooth & Encoder Sensor, Msop-8; Hall Effect Type Nve - 72W1056 - Newark, An Avnet Company
Chicago, IL, United States
Precision Brdg Gear Tooth & Encoder Sensor, Msop-8; Hall Effect Type Nve
72W1056
Precision Brdg Gear Tooth & Encoder Sensor, Msop-8; Hall Effect Type Nve 72W1056
PRECISION BRDG GEAR TOOTH & ENCODER SENSOR, MSOP-8; Hall Effect Type:Gear Tooth; Output Current:-; Sensor Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:1V; Supply Voltage Max:30V; Operating Temperature Min:-50°C RoHS Compliant: Yes

PRECISION BRDG GEAR TOOTH & ENCODER SENSOR, MSOP-8; Hall Effect Type:Gear Tooth; Output Current:-; Sensor Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:1V; Supply Voltage Max:30V; Operating Temperature Min:-50°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Linear Position Sensors
Product Number 72W1056
Product Name Precision Brdg Gear Tooth & Encoder Sensor, Msop-8; Hall Effect Type Nve
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Position, Proximity, Speed (Modules) - Industrial - 620-A19530LUCCTN-FOOOOEJ-ATR-ND - DigiKey
Specs
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
DCC Series 4-20mA 2-wire Output Displacement Transducer - DCC050U - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 1.97 inch (50 mm)
View Details
Ultrasonic Sensor - 670281 - Radwell International
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details