NVE Corporation Precision Brdg Gear Tooth & Encoder Sensor, Msop-8; Hall Effect Type Nve ABL004-00E

Description
PRECISION BRDG GEAR TOOTH & ENCODER SENSOR, MSOP-8; Hall Effect Type:Gear Tooth; Output Current:-; Sensor Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:1V; Supply Voltage Max:30V; Operating Temperature Min:-50°C RoHS Compliant: Yes
Datasheet
Description
PRECISION BRDG GEAR TOOTH & ENCODER SENSOR, MSOP-8; Hall Effect Type:Gear Tooth; Output Current:-; Sensor Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:1V; Supply Voltage Max:30V; Operating Temperature Min:-50°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Brdg Gear Tooth & Encoder Sensor, Msop-8; Hall Effect Type Nve - 72W1054 - Newark, An Avnet Company
Chicago, IL, United States
Precision Brdg Gear Tooth & Encoder Sensor, Msop-8; Hall Effect Type Nve
72W1054
Precision Brdg Gear Tooth & Encoder Sensor, Msop-8; Hall Effect Type Nve 72W1054
PRECISION BRDG GEAR TOOTH & ENCODER SENSOR, MSOP-8; Hall Effect Type:Gear Tooth; Output Current:-; Sensor Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:1V; Supply Voltage Max:30V; Operating Temperature Min:-50°C RoHS Compliant: Yes

PRECISION BRDG GEAR TOOTH & ENCODER SENSOR, MSOP-8; Hall Effect Type:Gear Tooth; Output Current:-; Sensor Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:1V; Supply Voltage Max:30V; Operating Temperature Min:-50°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Linear Position Sensors
Product Number 72W1054
Product Name Precision Brdg Gear Tooth & Encoder Sensor, Msop-8; Hall Effect Type Nve
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

ToF Ranging Sensor - HPS-166U-L - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Sensor Technology Time of Flight Optical Position Sensor
View Details
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Angle, Linear Position Measuring - 620-ATS16301LSLCTN-MUI12B-LT-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details