NVE Corporation Magnetsensor, 24V, Soic-8; Hall Effect Type Nve AA005-02E

Description
MAGNETSENSOR, 24V, SOIC-8; Hall Effect Type:Switch; Output Current:-; Sensor Case Style:-; No. of Pins:8Pins; Supply Voltage Min:1V; Supply Voltage Max:24V; Operating Temperature Min:-50°C; Operating Temperature Max:125°C RoHS Compliant: Yes
Description
MAGNETSENSOR, 24V, SOIC-8; Hall Effect Type:Switch; Output Current:-; Sensor Case Style:-; No. of Pins:8Pins; Supply Voltage Min:1V; Supply Voltage Max:24V; Operating Temperature Min:-50°C; Operating Temperature Max:125°C RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The NVE Magnetsensor (part number 72W1053) is a Hall Effect sensor designed for a wide range of applications, including industrial and automotive uses. It operates with a supply voltage range of 1V to 24V and features an SOIC-8 package with eight pins. The sensor is capable of functioning in extreme temperatures, with an operating range from -50°C to 125°C. It exhibits high sensitivity to applied magnetic fields and provides a Wheatstone bridge analog output, ensuring stable and linear temperature characteristics. The device is RoHS compliant, making it suitable for environmentally conscious designs. Its compact size and low power consumption make it ideal for both battery-powered and low-voltage applications.

Datasheet Summary
Powered by GS/AI

The NVE Magnetsensor (part number 72W1053) is a Hall Effect sensor designed for a wide range of applications, including industrial and automotive uses. It operates with a supply voltage range of 1V to 24V and features an SOIC-8 package with eight pins. The sensor is capable of functioning in extreme temperatures, with an operating range from -50°C to 125°C. It exhibits high sensitivity to applied magnetic fields and provides a Wheatstone bridge analog output, ensuring stable and linear temperature characteristics. The device is RoHS compliant, making it suitable for environmentally conscious designs. Its compact size and low power consumption make it ideal for both battery-powered and low-voltage applications.

Suppliers

Company
Product
Description
Supplier Links
Magnetsensor, 24V, Soic-8; Hall Effect Type Nve - 72W1053 - Newark, An Avnet Company
Chicago, IL, United States
Magnetsensor, 24V, Soic-8; Hall Effect Type Nve
72W1053
Magnetsensor, 24V, Soic-8; Hall Effect Type Nve 72W1053
MAGNETSENSOR, 24V, SOIC-8; Hall Effect Type:Switch; Output Current:-; Sensor Case Style:-; No. of Pins:8Pins; Supply Voltage Min:1V; Supply Voltage Max:24V; Operating Temperature Min:-50°C; Operating Temperature Max:125°C RoHS Compliant: Yes

MAGNETSENSOR, 24V, SOIC-8; Hall Effect Type:Switch; Output Current:-; Sensor Case Style:-; No. of Pins:8Pins; Supply Voltage Min:1V; Supply Voltage Max:24V; Operating Temperature Min:-50°C; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Linear Position Sensors
Product Number 72W1053
Product Name Magnetsensor, 24V, Soic-8; Hall Effect Type Nve
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

DCV Series Isolated 0 to 10V Output Displacement Transducer - DCV760C - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 29.92 inch (760 mm)
View Details
Linear Measurement Solutions - Model TR2 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
View Details
Linear Rod Type - TE1 Series - Novotechnik U.S., Inc.
Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.9843 to 5.91 inch (25 to 150 mm)
Output Voltage; Current
View Details
Positioning Measurement Systems - Multi-Axis Counter - HIWIN Corporation
Specs
Sensor Technology Optical Linear Encoder
View Details