NVE Corporation Magnetsensor, 24V, Soic-8; Hall Effect Type Nve AA004-02E

Description
MAGNETSENSOR, 24V, SOIC-8; Hall Effect Type:-; Output Current:-; Sensor Case Style:-; No. of Pins:8Pins; Supply Voltage Min:1V; Supply Voltage Max:24V; Operating Temperature Min:-50°C; Operating Temperature Max:125°C RoHS Compliant: Yes
Datasheet
Description
MAGNETSENSOR, 24V, SOIC-8; Hall Effect Type:-; Output Current:-; Sensor Case Style:-; No. of Pins:8Pins; Supply Voltage Min:1V; Supply Voltage Max:24V; Operating Temperature Min:-50°C; Operating Temperature Max:125°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetsensor, 24V, Soic-8; Hall Effect Type Nve - 72W1052 - Newark, An Avnet Company
Chicago, IL, United States
Magnetsensor, 24V, Soic-8; Hall Effect Type Nve
72W1052
Magnetsensor, 24V, Soic-8; Hall Effect Type Nve 72W1052
MAGNETSENSOR, 24V, SOIC-8; Hall Effect Type:-; Output Current:-; Sensor Case Style:-; No. of Pins:8Pins; Supply Voltage Min:1V; Supply Voltage Max:24V; Operating Temperature Min:-50°C; Operating Temperature Max:125°C RoHS Compliant: Yes

MAGNETSENSOR, 24V, SOIC-8; Hall Effect Type:-; Output Current:-; Sensor Case Style:-; No. of Pins:8Pins; Supply Voltage Min:1V; Supply Voltage Max:24V; Operating Temperature Min:-50°C; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Linear Position Sensors
Product Number 72W1052
Product Name Magnetsensor, 24V, Soic-8; Hall Effect Type Nve
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

 - A1262LLHLX-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Position Sensor
View Details
LDC Series Internally Amplified LVDT Displacement Transducer - LDC3000A - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 2.95 inch (75 mm)
View Details
Ultrasonic Sensor - 15917175 - Radwell International
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details