NVE Corporation Magnetsensor, 24V, Soic-8; Hall Effect Type Nve AA002-02E

Description
MAGNETSENSOR, 24V, SOIC-8; Hall Effect Type:-; Output Current:-; Sensor Case Style:-; No. of Pins:8Pins; Supply Voltage Min:1V; Supply Voltage Max:24V; Operating Temperature Min:-50°C; Operating Temperature Max:125°C RoHS Compliant: Yes
Datasheet
Description
MAGNETSENSOR, 24V, SOIC-8; Hall Effect Type:-; Output Current:-; Sensor Case Style:-; No. of Pins:8Pins; Supply Voltage Min:1V; Supply Voltage Max:24V; Operating Temperature Min:-50°C; Operating Temperature Max:125°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetsensor, 24V, Soic-8; Hall Effect Type Nve - 72W1050 - Newark, An Avnet Company
Chicago, IL, United States
Magnetsensor, 24V, Soic-8; Hall Effect Type Nve
72W1050
Magnetsensor, 24V, Soic-8; Hall Effect Type Nve 72W1050
MAGNETSENSOR, 24V, SOIC-8; Hall Effect Type:-; Output Current:-; Sensor Case Style:-; No. of Pins:8Pins; Supply Voltage Min:1V; Supply Voltage Max:24V; Operating Temperature Min:-50°C; Operating Temperature Max:125°C RoHS Compliant: Yes

MAGNETSENSOR, 24V, SOIC-8; Hall Effect Type:-; Output Current:-; Sensor Case Style:-; No. of Pins:8Pins; Supply Voltage Min:1V; Supply Voltage Max:24V; Operating Temperature Min:-50°C; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Linear Position Sensors
Product Number 72W1050
Product Name Magnetsensor, 24V, Soic-8; Hall Effect Type Nve
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Gear Tooth Sensor 4V-24V, Sip-4; Hall Effect Type Allegro Microsystems - 12X7869 - Newark, An Avnet Company
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
PY Extreme Environment Non-Contact Displacement Transducer - PY252C - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Operating Temperature -364 to 428 F (-220 to 220 C)
View Details
Angle, Linear Position Measuring - 1882-1053839-ND - DigiKey
Specs
Sensor Technology Magnetoresistive Linear Position Sensor/Switch
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details