The NW-RF-GPS-FE is an RF front end module designed for GPS applications, featuring both a low noise amplifier (LNA) and a power amplifier (PA). It operates within a transmit frequency range of 1626.5 to 1675 MHz and a receive frequency range of 1518 to 1559 MHz. The module provides a maximum transmit power of 20 Watts and a receive gain of 47 dB, making it suitable for enhancing data link performance. This product utilizes high-efficiency GaN technology and includes features such as over-voltage protection and external transmit control. It accepts a nominal RF input of 0 dBm and is capable of supporting various waveform types, including APSK and QAM. The module is designed to operate at a voltage of 28 VDC and can withstand ambient temperatures ranging from -40°C to +60°C. Mechanical specifications include dimensions of 10.25,Äù x 6.00,Äù x 0.80,Äù and a weight of 47 oz. The RF connectors are SMA female, and it includes a standard interface cable assembly (NW-PA-ACC-CB09MC). This module is suitable for applications in RF telemetry, communication systems, unmanned aircraft systems, and satellite terminals.
RF Front End 1.6265GHz ~ 1.675GHz GPS
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | NW-RF-GPS-FE |
| Product Name | RF Front End (LNA + PA) |
| Device Type | Front End |