Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AMPLIFIER AND COMPARATOR CHIPS
NUWAVES LTD.
NW-PA-ULS-25-C01-S01 -- RF AMPLIFIERS
NuWaves Ltd.
RF Amplifiers
NW-PA-ULS-25-C01-S01
Description
RF Amplifier IC General Purpose 200MHz ~ 2.6GHz
Quarktwin Technology Ltd.
Done
Description
RF Amplifier IC General Purpose 200MHz ~ 2.6GHz
Suppliers
Company
Product
Description
Supplier Links
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Amplifiers
NW-PA-ULS-25-C01-S01
RF Amplifiers
NW-PA-ULS-25-C01-S01
RF Amplifier IC General Purpose 200MHz ~ 2.6GHz
RF Amplifier IC General Purpose 200MHz ~ 2.6GHz
Buy Now
Technical Specifications
Quarktwin Technology Ltd.
Product Category
Amplifier and Comparator Chips
Product Number
NW-PA-ULS-25-C01-S01
Product Name
RF Amplifiers
Standards and Certifications
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Linear - Amplifiers - Audio
5962-0254601VZA
Specs
Device Type
Audio Amplifiers
View Details
WAGO
Isolating amplifiers
857-401
Specs
Device Type
Isolaltion Amplifiers
View Details
Infineon Technologies AG
Buffer/Inverter Based Peripheral Driver, 19A, PDSO20, POWER, SO-20
BTS824RNUMA1
Specs
Device Type
Buffer
View Details
Advanced Linear Devices, Inc.
Dual EPAD Op Amp Features Vos 150µV max and Ios 10pA max.
ALD2722PBL
Specs
Device Type
Operational Amplifiers
Package Type
PDIP; PDIP14
View Details
5
suppliers