NuTrend Apparel & Accessories NuTrend White 25 lb Reclaimed Rag - NUTREND 355-25 NUTREND 355-25

Description
R.S. Hughes Company carries a huge selection of MRO materials including this reclaimed rag. Products within this category come in a variety of colors; this item is white.
Description
R.S. Hughes Company carries a huge selection of MRO materials including this reclaimed rag. Products within this category come in a variety of colors; this item is white.

Suppliers

Company
Product
Description
Supplier Links
NuTrend White 25 lb Reclaimed Rag - NUTREND 355-25 - NUTREND 355-25 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
NuTrend White 25 lb Reclaimed Rag - NUTREND 355-25
NUTREND 355-25
NuTrend White 25 lb Reclaimed Rag - NUTREND 355-25 NUTREND 355-25
R.S. Hughes Company carries a huge selection of MRO materials including this reclaimed rag. Products within this category come in a variety of colors; this item is white.

R.S. Hughes Company carries a huge selection of MRO materials including this reclaimed rag. Products within this category come in a variety of colors; this item is white.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wipes and Wipers
Product Number NUTREND 355-25
Product Name NuTrend White 25 lb Reclaimed Rag - NUTREND 355-25
Views / General Types Wipe or Swab; Rag / Used
Unlock Full Specs
to access all available technical data

Similar Products

WorkWipes® New White T-Shirt in Bag - WIP555 - New Pig Corporation
Specs
Views / General Types Wipe or Swab
Material Cotton & Cotton Blends
View Details
Tork Industrial Paper Wiper, Pop-Up Box - 440245A - Tork
Specs
Views / General Types Wipe or Swab
Material Paper / Cellulosic
Length 23.88 inch (606 mm)
View Details
Wipes - 1625687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Views / General Types Wipe or Swab; Multi-Purpose; No Solvent or Cleaner
Length 9.06 inch (230 mm)
Width / OD 9.06 inch (230 mm)
View Details
Pre-Satured 70% IPA Small Wipe - 18006 - M-Squared Innovations & Insights
M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab
Length 12 inch (305 mm)
Width / OD 8.5 inch (216 mm)
View Details