NuTrend Apparel & Accessories NuTrend 135-50 50 lb Mixed Color Reclaimed Rag NUTREND 135-50

Description
R.S. Hughes Company features a huge selection of facilities maintenance products including this reclaimed rag. Parts within this category come in a variety of colors; this product is mixed.
Description
R.S. Hughes Company features a huge selection of facilities maintenance products including this reclaimed rag. Parts within this category come in a variety of colors; this product is mixed.

Suppliers

Company
Product
Description
Supplier Links
NuTrend 135-50 50 lb Mixed Color Reclaimed Rag - NUTREND 135-50 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
NuTrend 135-50 50 lb Mixed Color Reclaimed Rag
NUTREND 135-50
NuTrend 135-50 50 lb Mixed Color Reclaimed Rag NUTREND 135-50
R.S. Hughes Company features a huge selection of facilities maintenance products including this reclaimed rag. Parts within this category come in a variety of colors; this product is mixed.

R.S. Hughes Company features a huge selection of facilities maintenance products including this reclaimed rag. Parts within this category come in a variety of colors; this product is mixed.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wipes and Wipers
Product Number NUTREND 135-50
Product Name NuTrend 135-50 50 lb Mixed Color Reclaimed Rag
Views / General Types Wipe or Swab; Rag / Used
Unlock Full Specs
to access all available technical data

Similar Products

PIG® PR40 All-Purpose Wipers - WIP230 - New Pig Corporation
Specs
Views / General Types Wipe or Swab
Material Cellulose w/ Binder
Length 13 inch (330 mm)
View Details
Tork Light Duty Cleaning Cloth - 500176 - Tork
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth; No Solvent or Cleaner
Material Paper / Cellulosic
Length 16.1 inch (409 mm)
View Details
Skyline Essential Cleaning Cloth - 10501 - M-Squared Innovations & Insights
M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab
Length 14 inch (356 mm)
Width / OD 10 inch (254 mm)
View Details
Electrolube ® ARW Aerowipes -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Views / General Types Wipe or Swab; Pre-saturated with Solvent or Cleaner
Industry Applications Electronics
View Details