NuAire, Inc. Cabinet Filler Panels ProGard NU-70

Description
NuAire polypropylene casework is designed to conform to a wide variety of unique customer requirements. Modifications, additions, optional accessories or customer-designed products can be fabricated to meet the specific needs of your laboratory application. All casework is manufactured using stress-relieved, fully seam-welded, white polypropylene. Walls and floors are reinforced where required to maintain structural integrity. Doors are readily removable and hinges easily replaceable. Base cabinets with doors have ¼ inch (6 mm) flush mounted access panels. The outer cabinet shell, kick plate, and shelves are ½ (13 mm) thick. Sliding wall case doors may use glass, Lexan™ or solid polypropylene.
Description
NuAire polypropylene casework is designed to conform to a wide variety of unique customer requirements. Modifications, additions, optional accessories or customer-designed products can be fabricated to meet the specific needs of your laboratory application. All casework is manufactured using stress-relieved, fully seam-welded, white polypropylene. Walls and floors are reinforced where required to maintain structural integrity. Doors are readily removable and hinges easily replaceable. Base cabinets with doors have ¼ inch (6 mm) flush mounted access panels. The outer cabinet shell, kick plate, and shelves are ½ (13 mm) thick. Sliding wall case doors may use glass, Lexan™ or solid polypropylene.

Suppliers

Company
Product
Description
Supplier Links
Cabinet Filler Panels - ProGard NU-70 - NuAire, Inc.
Plymouth, MN, USA
Cabinet Filler Panels
ProGard NU-70
Cabinet Filler Panels ProGard NU-70
NuAire polypropylene casework is designed to conform to a wide variety of unique customer requirements. Modifications, additions, optional accessories or customer-designed products can be fabricated to meet the specific needs of your laboratory application. All casework is manufactured using stress-relieved, fully seam-welded, white polypropylene. Walls and floors are reinforced where required to maintain structural integrity. Doors are readily removable and hinges easily replaceable. Base cabinets with doors have ¼ inch (6 mm) flush mounted access panels. The outer cabinet shell, kick plate, and shelves are ½ (13 mm) thick. Sliding wall case doors may use glass, Lexan™ or solid polypropylene.

NuAire polypropylene casework is designed to conform to a wide variety of unique customer requirements. Modifications, additions, optional accessories or customer-designed products can be fabricated to meet the specific needs of your laboratory application.
All casework is manufactured using stress-relieved, fully seam-welded, white polypropylene. Walls and floors are reinforced where required to maintain structural integrity. Doors are readily removable and hinges easily replaceable. Base cabinets with doors have ¼ inch (6 mm) flush mounted access panels. The outer cabinet shell, kick plate, and shelves are ½ (13 mm) thick. Sliding wall case doors may use glass, Lexan™ or solid polypropylene.

Supplier's Site
Base Cabinet Filler Panels - ProGard NU-70 - NuAire, Inc.
Plymouth, MN, USA
Base Cabinet Filler Panels
ProGard NU-70
Base Cabinet Filler Panels ProGard NU-70
NuAire polypropylene casework is designed to conform to a wide variety of unique customer requirements. Modifications, additions, optional accessories or customer-designed products can be fabricated to meet the specific needs of your laboratory application. All casework is manufactured using stress-relieved, fully seam-welded, white polypropylene. Walls and floors are reinforced where required to maintain structural integrity. Doors are readily removable and hinges easily replaceable. Base cabinets with doors have ¼ inch (6 mm) flush mounted access panels. The outer cabinet shell, kick plate, and shelves are ½ (13 mm) thick. Sliding wall case doors may use glass, Lexan™ or solid polypropylene.

NuAire polypropylene casework is designed to conform to a wide variety of unique customer requirements. Modifications, additions, optional accessories or customer-designed products can be fabricated to meet the specific needs of your laboratory application.
All casework is manufactured using stress-relieved, fully seam-welded, white polypropylene. Walls and floors are reinforced where required to maintain structural integrity. Doors are readily removable and hinges easily replaceable. Base cabinets with doors have ¼ inch (6 mm) flush mounted access panels. The outer cabinet shell, kick plate, and shelves are ½ (13 mm) thick. Sliding wall case doors may use glass, Lexan™ or solid polypropylene.

Supplier's Site

Technical Specifications

  NuAire, Inc. NuAire, Inc.
Product Category Cabinets and Casework Cabinets and Casework
Product Number ProGard NU-70 ProGard NU-70
Product Name Cabinet Filler Panels Base Cabinet Filler Panels
Use Industrial Industrial
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Stacking cabinets - R5HKE-3008 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty; Modular
Material Steel
View Details
Key Cabinets - 1798135 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Material Steel; Steel
Height 21.65 inch (550 mm)
View Details