NuAire polypropylene casework is designed to conform to a wide variety of unique customer requirements. Modifications, additions, optional accessories or customer-designed products can be fabricated to meet the specific needs of your laboratory application.
All casework is manufactured using stress-relieved, fully seam-welded, white polypropylene. Walls and floors are reinforced where required to maintain structural integrity. Doors are readily removable and hinges easily replaceable. Base cabinets with doors have ¼ inch (6 mm) flush mounted access panels. The outer cabinet shell, kick plate, and shelves are ½ (13 mm) thick. Sliding wall case doors may use glass, Lexan™ or solid polypropylene.
| NuAire, Inc. | |
|---|---|
| Product Category | Cabinets and Casework |
| Product Number | ProGard NU-60 |
| Product Name | Knee Space Kit |
| Use | Industrial |
| Type | Knee Space Kit |
| Material | Polypropylene (PP) |
| Application | Laboratory |