NuAire, Inc. Polypropylene Fume Hood Base Stand ProGard NU-55

Description
The NU-55 Fume Hood Base is available as an option for NuAire polypropylene fume hoods. The NU-55 is constructed from long-lasting, corrosive-resistant, white polypropylene. The outer cabinet shell, kick panel, and shelves are constructed using ½ inch (13 mm) polypropylene. The rear access panels use ¼ inch (6 mm) polypropylene. All bases come with adjustable leg levelers with 1 ¼ inch (32 mm) maximum adjustment.
Description
The NU-55 Fume Hood Base is available as an option for NuAire polypropylene fume hoods. The NU-55 is constructed from long-lasting, corrosive-resistant, white polypropylene. The outer cabinet shell, kick panel, and shelves are constructed using ½ inch (13 mm) polypropylene. The rear access panels use ¼ inch (6 mm) polypropylene. All bases come with adjustable leg levelers with 1 ¼ inch (32 mm) maximum adjustment.

Suppliers

Company
Product
Description
Supplier Links
Polypropylene Fume Hood Base Stand - ProGard NU-55 - NuAire, Inc.
Plymouth, MN, USA
Polypropylene Fume Hood Base Stand
ProGard NU-55
Polypropylene Fume Hood Base Stand ProGard NU-55
The NU-55 Fume Hood Base is available as an option for NuAire polypropylene fume hoods. The NU-55 is constructed from long-lasting, corrosive-resistant, white polypropylene. The outer cabinet shell, kick panel, and shelves are constructed using ½ inch (13 mm) polypropylene. The rear access panels use ¼ inch (6 mm) polypropylene. All bases come with adjustable leg levelers with 1 ¼ inch (32 mm) maximum adjustment.

The NU-55 Fume Hood Base is available as an option for NuAire polypropylene fume hoods. The NU-55 is constructed from long-lasting, corrosive-resistant, white polypropylene. The outer cabinet shell, kick panel, and shelves are constructed using ½ inch (13 mm) polypropylene. The rear access panels use ¼ inch (6 mm) polypropylene. All bases come with adjustable leg levelers with 1 ¼ inch (32 mm) maximum adjustment.

Supplier's Site

Technical Specifications

  NuAire, Inc.
Product Category Cabinets and Casework
Product Number ProGard NU-55
Product Name Polypropylene Fume Hood Base Stand
Use Industrial
Type Shelving Cabinet
Material Polypropylene (PP)
Application Laboratory
Unlock Full Specs
to access all available technical data

Similar Products

Tool Bags - 179867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polyester
Height 13.00 inch (330 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details