NTN Bearing Corporation Spherical Roller Bearings

Description
Spherical roller bearings are dedicated to extremely severe applications and must support high loads, severe misalignment, contaminated environments, shocks, and vibrations. And with the industry’s highest load rating and production coming from a factory near you, there’s no reason to look anywhere else for spherical roller bearings. THE INDUSTRY’S HIGHEST LOAD RATING NTN-SNR sphericals feature the industry’s highest load rating: a full 18% higher than a standard spherical roller bearing. This level of quality means at least a 75% extension of service life. The performance of these sphericals is achieved through the use of very high quality raw materials and optimized rolling element geometry. The unique design also leads to: Reduced friction torque (as much as 30% less), offering lower operating temperature, with lower power and lubricant consumption. Appreciably increased operating speed, allowing an extended scope of applications. High temperature capacity of up to 200°C (392°F) for metallic cage bearings. Dimensional stability is ensured by a specific heat treatment. A +/- 0.5° misalignment capability, without reducing the load capacity, and up to 1° 30’ in case of low loads. NTN SPHERICAL ROLLER BEARINGS: RIGHT IN FRONT OF YOU ALL ALONG Industria Cuscinetti S.P.A. (ISCA) is an Italian bearing factory that was set up as a joint venture between four bearing manufacturers, including NTN and our SNR partner brand. NTN and SNR are the majority user of ISCA’s capacity and sells the largest share of the plant’s production. That means that, even if you’ve been using spherical roller bearings from some of our competitors, it could be the same bearing made in the same plant and same equipment as what NTN offers.
Datasheet
Description
Spherical roller bearings are dedicated to extremely severe applications and must support high loads, severe misalignment, contaminated environments, shocks, and vibrations. And with the industry’s highest load rating and production coming from a factory near you, there’s no reason to look anywhere else for spherical roller bearings. THE INDUSTRY’S HIGHEST LOAD RATING NTN-SNR sphericals feature the industry’s highest load rating: a full 18% higher than a standard spherical roller bearing. This level of quality means at least a 75% extension of service life. The performance of these sphericals is achieved through the use of very high quality raw materials and optimized rolling element geometry. The unique design also leads to: Reduced friction torque (as much as 30% less), offering lower operating temperature, with lower power and lubricant consumption. Appreciably increased operating speed, allowing an extended scope of applications. High temperature capacity of up to 200°C (392°F) for metallic cage bearings. Dimensional stability is ensured by a specific heat treatment. A +/- 0.5° misalignment capability, without reducing the load capacity, and up to 1° 30’ in case of low loads. NTN SPHERICAL ROLLER BEARINGS: RIGHT IN FRONT OF YOU ALL ALONG Industria Cuscinetti S.P.A. (ISCA) is an Italian bearing factory that was set up as a joint venture between four bearing manufacturers, including NTN and our SNR partner brand. NTN and SNR are the majority user of ISCA’s capacity and sells the largest share of the plant’s production. That means that, even if you’ve been using spherical roller bearings from some of our competitors, it could be the same bearing made in the same plant and same equipment as what NTN offers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spherical Roller Bearings -  - NTN Bearing Corporation
Mount Prospect, IL, USA
Spherical Roller Bearings
Spherical Roller Bearings
Spherical roller bearings are dedicated to extremely severe applications and must support high loads, severe misalignment, contaminated environments, shocks, and vibrations. And with the industry’s highest load rating and production coming from a factory near you, there’s no reason to look anywhere else for spherical roller bearings. THE INDUSTRY’S HIGHEST LOAD RATING NTN-SNR sphericals feature the industry’s highest load rating: a full 18% higher than a standard spherical roller bearing. This level of quality means at least a 75% extension of service life. The performance of these sphericals is achieved through the use of very high quality raw materials and optimized rolling element geometry. The unique design also leads to: Reduced friction torque (as much as 30% less), offering lower operating temperature, with lower power and lubricant consumption. Appreciably increased operating speed, allowing an extended scope of applications. High temperature capacity of up to 200°C (392°F) for metallic cage bearings. Dimensional stability is ensured by a specific heat treatment. A +/- 0.5° misalignment capability, without reducing the load capacity, and up to 1° 30’ in case of low loads. NTN SPHERICAL ROLLER BEARINGS: RIGHT IN FRONT OF YOU ALL ALONG Industria Cuscinetti S.P.A. (ISCA) is an Italian bearing factory that was set up as a joint venture between four bearing manufacturers, including NTN and our SNR partner brand. NTN and SNR are the majority user of ISCA’s capacity and sells the largest share of the plant’s production. That means that, even if you’ve been using spherical roller bearings from some of our competitors, it could be the same bearing made in the same plant and same equipment as what NTN offers.

Spherical roller bearings are dedicated to extremely severe applications and must support high loads, severe misalignment, contaminated environments, shocks, and vibrations. And with the industry’s highest load rating and production coming from a factory near you, there’s no reason to look anywhere else for spherical roller bearings.

THE INDUSTRY’S HIGHEST LOAD RATING

NTN-SNR sphericals feature the industry’s highest load rating: a full 18% higher than a standard spherical roller bearing. This level of quality means at least a 75% extension of service life. The performance of these sphericals is achieved through the use of very high quality raw materials and optimized rolling element geometry. The unique design also leads to:

  • Reduced friction torque (as much as 30% less), offering lower operating temperature, with lower power and lubricant consumption.
  • Appreciably increased operating speed, allowing an extended scope of applications.
  • High temperature capacity of up to 200°C (392°F) for metallic cage bearings. Dimensional stability is ensured by a specific heat treatment.
  • A +/- 0.5° misalignment capability, without reducing the load capacity, and up to 1° 30’ in case of low loads.

NTN SPHERICAL ROLLER BEARINGS: RIGHT IN FRONT OF YOU ALL ALONG

Industria Cuscinetti S.P.A. (ISCA) is an Italian bearing factory that was set up as a joint venture between four bearing manufacturers, including NTN and our SNR partner brand. NTN and SNR are the majority user of ISCA’s capacity and sells the largest share of the plant’s production. That means that, even if you’ve been using spherical roller bearings from some of our competitors, it could be the same bearing made in the same plant and same equipment as what NTN offers.

Supplier's Site Datasheet

Technical Specifications

  NTN Bearing Corporation
Product Category Roller Bearings
Product Name Spherical Roller Bearings
Type Spherical
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB4010UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.5748 inch (40.000 mm)
View Details
0.625 in. ID, 1.1875 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 32000 lbs (14512 kg)
View Details
Crossed Roller Bearings - CRBX Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details
Roller Bearings - 1469314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 1.1811 inch (30.000 mm)
View Details