NTN Bearing Corporation Bearing SET405

Description
TAPERED ROLLER BEARING SET, 3.25 INCH BORE, 5.75 INCH OUTER DIAMETER, CARBURIZED STEEL CASE, CLASS 2. FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED ROLLER BEARING SET, 3.25 INCH BORE, 5.75 INCH OUTER DIAMETER, CARBURIZED STEEL CASE, CLASS 2. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 56807497 - Radwell International
Willingboro, NJ, United States
Bearing
56807497
Bearing 56807497
TAPERED ROLLER BEARING SET, 3.25 INCH BORE, 5.75 INCH OUTER DIAMETER, CARBURIZED STEEL CASE, CLASS 2. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING SET, 3.25 INCH BORE, 5.75 INCH OUTER DIAMETER, CARBURIZED STEEL CASE, CLASS 2. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 56807497
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-6-1/2 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 1.7500 inch (44.450 mm)
Overall Width 2.8750 inch (73.025 mm)
View Details
Sprag Clutch Bearings - 1845747 - RS Components, Ltd.
Specs
Design Units Metric
Bore 1.1811 inch (30.000 mm)
Outside Diameter 2.4409 inch (62.000 mm)
View Details
Rotation - Cross Roller Ring - RBU16025UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 6.2992 inch (160.000 mm)
View Details
Crossed Roller Bearings - CRBB Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details