NTN Bearing Corporation Bearing NU204EG1C3

Description
CYLINDRICAL ROLLER BEARING, STRAIGHT, 20MM INNER DIAMETER, 47MM OUTSIDE DIAMETER, 14MM WIDTH, C3 INTERNAL CLEARANCE. FREE 2 YEAR RADWELL WARRANTY
Description
CYLINDRICAL ROLLER BEARING, STRAIGHT, 20MM INNER DIAMETER, 47MM OUTSIDE DIAMETER, 14MM WIDTH, C3 INTERNAL CLEARANCE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 19413887 - Radwell International
Willingboro, NJ, United States
Bearing
19413887
Bearing 19413887
CYLINDRICAL ROLLER BEARING, STRAIGHT, 20MM INNER DIAMETER, 47MM OUTSIDE DIAMETER, 14MM WIDTH, C3 INTERNAL CLEARANCE. FREE 2 YEAR RADWELL WARRANTY

CYLINDRICAL ROLLER BEARING, STRAIGHT, 20MM INNER DIAMETER, 47MM OUTSIDE DIAMETER, 14MM WIDTH, C3 INTERNAL CLEARANCE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 19413887
Product Name Bearing
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RA19013CUUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 7.4803 inch (190.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 1469280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.3780 inch (35.000 mm)
Outside Diameter 2.4409 inch (62.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-40 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 1699 lbs (771 kg)
Dynamic Radial 2743 lbs (1244 kg)
View Details