NTN Bearing Corporation Bearing NJ414C4

Description
CYLINDRICAL ROLLER BEARING. FREE 2 YEAR RADWELL WARRANTY
Description
CYLINDRICAL ROLLER BEARING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 56841318 - Radwell International
Willingboro, NJ, United States
Bearing
56841318
Bearing 56841318
CYLINDRICAL ROLLER BEARING. FREE 2 YEAR RADWELL WARRANTY

CYLINDRICAL ROLLER BEARING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 56841318
Product Name Bearing
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Ancillary Bearings, YR-Chain Rollers: Yoke Type - YR-2-1/2-18 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 0.7449 inch (18.920 mm)
View Details
.4375 in. ID, .9062 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-070 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 8625 lbs (3912 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Sprag Clutch Bearings - 1845776 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.9843 inch (25.000 mm)
Outside Diameter 2.4409 inch (62.000 mm)
View Details