NTN Bearing Corporation Bearing N312C3

Description
CYLINDRICAL ROLLER BEARING, STRAIGHT, 60 MM ID, 130 MM OD, 31 MM WIDTH, C3 INTERNAL CLEARANCE. FREE 2 YEAR RADWELL WARRANTY
Description
CYLINDRICAL ROLLER BEARING, STRAIGHT, 60 MM ID, 130 MM OD, 31 MM WIDTH, C3 INTERNAL CLEARANCE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 56846137 - Radwell International
Willingboro, NJ, United States
Bearing
56846137
Bearing 56846137
CYLINDRICAL ROLLER BEARING, STRAIGHT, 60 MM ID, 130 MM OD, 31 MM WIDTH, C3 INTERNAL CLEARANCE. FREE 2 YEAR RADWELL WARRANTY

CYLINDRICAL ROLLER BEARING, STRAIGHT, 60 MM ID, 130 MM OD, 31 MM WIDTH, C3 INTERNAL CLEARANCE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 56846137
Product Name Bearing
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Crossed Roller Bearings - CRBC Series - HIWIN Corporation
Specs
Type Crossed Roller; (Thin-section)
View Details
Roller Bearings - 2482771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 2.5591 inch (65.000 mm)
View Details
.4375 in. ID, .9062 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-070 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 8625 lbs (3912 kg)
View Details
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-32 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 832 lbs (377 kg)
Dynamic Radial 1349 lbs (612 kg)
View Details