NTN Bearing Corporation Bearing MU1305TM

Description
BEARING, CYLINDRICAL ROLLER, STRAIGHT, 25 MM INSIDE DIAMETER, 62 MM OUTSIDE DIAMETER, 17 MM WIDTH, CN INTERNAL CLEARANCE. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING, CYLINDRICAL ROLLER, STRAIGHT, 25 MM INSIDE DIAMETER, 62 MM OUTSIDE DIAMETER, 17 MM WIDTH, CN INTERNAL CLEARANCE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 56847386 - Radwell International
Willingboro, NJ, United States
Bearing
56847386
Bearing 56847386
BEARING, CYLINDRICAL ROLLER, STRAIGHT, 25 MM INSIDE DIAMETER, 62 MM OUTSIDE DIAMETER, 17 MM WIDTH, CN INTERNAL CLEARANCE. FREE 2 YEAR RADWELL WARRANTY

BEARING, CYLINDRICAL ROLLER, STRAIGHT, 25 MM INSIDE DIAMETER, 62 MM OUTSIDE DIAMETER, 17 MM WIDTH, CN INTERNAL CLEARANCE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 56847386
Product Name Bearing
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Ancillary Bearings, YR-Chain Rollers: Yoke Type - YR-6757-1 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 0.7449 inch (18.920 mm)
View Details
Roller Bearings - 1469282 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.7717 inch (45.000 mm)
Outside Diameter 2.9528 inch (75.000 mm)
View Details
Rotation - Cross Roller Ring - RB20035UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 7.8740 inch (200.000 mm)
View Details
Crossed Roller Bearings - CRBX Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details