NTN Bearing Corporation Bearing LM48510

Description
BEARING, ROLLER, TAPERED, ID 34.925 MM, OD 65.088 MM, W 18.034 MM. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING, ROLLER, TAPERED, ID 34.925 MM, OD 65.088 MM, W 18.034 MM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 67796067 - Radwell International
Willingboro, NJ, United States
Bearing
67796067
Bearing 67796067
BEARING, ROLLER, TAPERED, ID 34.925 MM, OD 65.088 MM, W 18.034 MM. FREE 2 YEAR RADWELL WARRANTY

BEARING, ROLLER, TAPERED, ID 34.925 MM, OD 65.088 MM, W 18.034 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 67796067
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RAU7008UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 2.7559 inch (70.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Sprag Clutch Bearings - 1845747 - RS Components, Ltd.
Specs
Design Units Metric
Bore 1.1811 inch (30.000 mm)
Outside Diameter 2.4409 inch (62.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MFYR: Flange Yoke Type - MFYR-90 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 30.0000 inch (762.000 mm)
View Details