NTN Bearing Corporation Bearing LM29749

Description
BEARING TAPERED ROLLER 1-1/2IN BORE .7200 WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING TAPERED ROLLER 1-1/2IN BORE .7200 WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 68015725 - Radwell International
Willingboro, NJ, United States
Bearing
68015725
Bearing 68015725
BEARING TAPERED ROLLER 1-1/2IN BORE .7200 WIDTH. FREE 2 YEAR RADWELL WARRANTY

BEARING TAPERED ROLLER 1-1/2IN BORE .7200 WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 68015725
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
Rotation - Cross Roller Ring - RB15025UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.9055 inch (150.000 mm)
View Details
.6250 in. ID, 1.1875 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 21000 lbs (9524 kg)
View Details