NTN Bearing Corporation Bearing L21549

Description
BEARING, TAPERED ROLLER CONE, SINGLE, 5/8 INCH BORE, 0.4330 INCH WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING, TAPERED ROLLER CONE, SINGLE, 5/8 INCH BORE, 0.4330 INCH WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 66029848 - Radwell International
Willingboro, NJ, United States
Bearing
66029848
Bearing 66029848
BEARING, TAPERED ROLLER CONE, SINGLE, 5/8 INCH BORE, 0.4330 INCH WIDTH. FREE 2 YEAR RADWELL WARRANTY

BEARING, TAPERED ROLLER CONE, SINGLE, 5/8 INCH BORE, 0.4330 INCH WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 66029848
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RA12008CUUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 4.7244 inch (120.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 1469276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.3780 inch (35.000 mm)
Outside Diameter 3.1496 inch (80.000 mm)
View Details
SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-3-1/2 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 1.1250 inch (28.575 mm)
View Details