NTN Bearing Corporation Cylindrical Roller Bearings

Description
Cylindrical roller bearings have rollers that provide a modified line contact with the cylindrical inner and outer ring raceways, while the rollers are guided by ground ribs on either the inner or outer ring. The cylindrical shape allows the inner ring to have axial movement relative to the outer ring. This is especially important when accommodating thermal expansion, where both rings must be press-fitted. PREMIUM BRANDS, PREMIUM MATERIALS We offer premium cylindrical roller bearings under the NTN and Bower® brand names. Most NTN and all Bower® cylindrical roller bearings feature case-carburized components. Rings and rollers are made from case-hardened alloy steel of “Bearing Quality” to provide superior fatigue life and reliability. Precise control of heat treatment, dimensions, and surface finish of the components further contribute to reliable bearing performance. So whether you’re looking for an American-made, case-carburized inch series cylindrical, or a metric series through-hardened variety, NTN has you covered with a proper fit to your application. Premium steels and heat treatments are also available for applications requiring extended life and high reliability. AS HEAT TREATMENT NTN’s Austenite Strengthening process (AS) is a special heat treatment applied to the rolling elements. By chemically altering the surface chemistry of the roller, NTN is able to create a thin layer of retained Austenite that results in compressive stresses that increase bearing life. AS Treatment alone results in a material life multiplier of 1.5. When used in conjunction with TMB, that life multiplier increases to 3.6. HL SURFACE TREATMENT NTN’s unique micro-pitting surface finish increases bearing life in applications with insufficient lubrication. Based on the theory that oil film formation in bearing contact areas can be improved by changing the character and direction of the components’ surface finishes, the distinguishing micro pots are able to effectively capture and channel oil to where it’s needed. HIGH CAPACITY SEPARATOR NTN has developed technology that combines the high load capacity of a full complement bearing with the high rotational speed capabilities of a caged design. By placing a resin rolling element separator between the rollers, NTN can keep the same number of rollers as a full complement design and prevent roller contact to reduce friction and heat generation. By optimizing the shape and guidance method of the separators, allowable speeds can be achieved that are equivalent to those for bearings with cages.
Datasheet
Description
Cylindrical roller bearings have rollers that provide a modified line contact with the cylindrical inner and outer ring raceways, while the rollers are guided by ground ribs on either the inner or outer ring. The cylindrical shape allows the inner ring to have axial movement relative to the outer ring. This is especially important when accommodating thermal expansion, where both rings must be press-fitted. PREMIUM BRANDS, PREMIUM MATERIALS We offer premium cylindrical roller bearings under the NTN and Bower® brand names. Most NTN and all Bower® cylindrical roller bearings feature case-carburized components. Rings and rollers are made from case-hardened alloy steel of “Bearing Quality” to provide superior fatigue life and reliability. Precise control of heat treatment, dimensions, and surface finish of the components further contribute to reliable bearing performance. So whether you’re looking for an American-made, case-carburized inch series cylindrical, or a metric series through-hardened variety, NTN has you covered with a proper fit to your application. Premium steels and heat treatments are also available for applications requiring extended life and high reliability. AS HEAT TREATMENT NTN’s Austenite Strengthening process (AS) is a special heat treatment applied to the rolling elements. By chemically altering the surface chemistry of the roller, NTN is able to create a thin layer of retained Austenite that results in compressive stresses that increase bearing life. AS Treatment alone results in a material life multiplier of 1.5. When used in conjunction with TMB, that life multiplier increases to 3.6. HL SURFACE TREATMENT NTN’s unique micro-pitting surface finish increases bearing life in applications with insufficient lubrication. Based on the theory that oil film formation in bearing contact areas can be improved by changing the character and direction of the components’ surface finishes, the distinguishing micro pots are able to effectively capture and channel oil to where it’s needed. HIGH CAPACITY SEPARATOR NTN has developed technology that combines the high load capacity of a full complement bearing with the high rotational speed capabilities of a caged design. By placing a resin rolling element separator between the rollers, NTN can keep the same number of rollers as a full complement design and prevent roller contact to reduce friction and heat generation. By optimizing the shape and guidance method of the separators, allowable speeds can be achieved that are equivalent to those for bearings with cages.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Roller Bearings -  - NTN Bearing Corporation
Mount Prospect, IL, USA
Cylindrical Roller Bearings
Cylindrical Roller Bearings
Cylindrical roller bearings have rollers that provide a modified line contact with the cylindrical inner and outer ring raceways, while the rollers are guided by ground ribs on either the inner or outer ring. The cylindrical shape allows the inner ring to have axial movement relative to the outer ring. This is especially important when accommodating thermal expansion, where both rings must be press-fitted. PREMIUM BRANDS, PREMIUM MATERIALS We offer premium cylindrical roller bearings under the NTN and Bower® brand names. Most NTN and all Bower® cylindrical roller bearings feature case-carburized components. Rings and rollers are made from case-hardened alloy steel of “Bearing Quality” to provide superior fatigue life and reliability. Precise control of heat treatment, dimensions, and surface finish of the components further contribute to reliable bearing performance. So whether you’re looking for an American-made, case-carburized inch series cylindrical, or a metric series through-hardened variety, NTN has you covered with a proper fit to your application. Premium steels and heat treatments are also available for applications requiring extended life and high reliability. AS HEAT TREATMENT NTN’s Austenite Strengthening process (AS) is a special heat treatment applied to the rolling elements. By chemically altering the surface chemistry of the roller, NTN is able to create a thin layer of retained Austenite that results in compressive stresses that increase bearing life. AS Treatment alone results in a material life multiplier of 1.5. When used in conjunction with TMB, that life multiplier increases to 3.6. HL SURFACE TREATMENT NTN’s unique micro-pitting surface finish increases bearing life in applications with insufficient lubrication. Based on the theory that oil film formation in bearing contact areas can be improved by changing the character and direction of the components’ surface finishes, the distinguishing micro pots are able to effectively capture and channel oil to where it’s needed. HIGH CAPACITY SEPARATOR NTN has developed technology that combines the high load capacity of a full complement bearing with the high rotational speed capabilities of a caged design. By placing a resin rolling element separator between the rollers, NTN can keep the same number of rollers as a full complement design and prevent roller contact to reduce friction and heat generation. By optimizing the shape and guidance method of the separators, allowable speeds can be achieved that are equivalent to those for bearings with cages.

Cylindrical roller bearings have rollers that provide a modified line contact with the cylindrical inner and outer ring raceways, while the rollers are guided by ground ribs on either the inner or outer ring. The cylindrical shape allows the inner ring to have axial movement relative to the outer ring. This is especially important when accommodating thermal expansion, where both rings must be press-fitted.

PREMIUM BRANDS, PREMIUM MATERIALS

We offer premium cylindrical roller bearings under the NTN and Bower® brand names. Most NTN and all Bower® cylindrical roller bearings feature case-carburized components. Rings and rollers are made from case-hardened alloy steel of “Bearing Quality” to provide superior fatigue life and reliability. Precise control of heat treatment, dimensions, and surface finish of the components further contribute to reliable bearing performance. So whether you’re looking for an American-made, case-carburized inch series cylindrical, or a metric series through-hardened variety, NTN has you covered with a proper fit to your application. Premium steels and heat treatments are also available for applications requiring extended life and high reliability.

AS HEAT TREATMENT

NTN’s Austenite Strengthening process (AS) is a special heat treatment applied to the rolling elements. By chemically altering the surface chemistry of the roller, NTN is able to create a thin layer of retained Austenite that results in compressive stresses that increase bearing life. AS Treatment alone results in a material life multiplier of 1.5. When used in conjunction with TMB, that life multiplier increases to 3.6.

HL SURFACE TREATMENT

NTN’s unique micro-pitting surface finish increases bearing life in applications with insufficient lubrication.

Based on the theory that oil film formation in bearing contact areas can be improved by changing the character and direction of the components’ surface finishes, the distinguishing micro pots are able to effectively capture and channel oil to where it’s needed.

HIGH CAPACITY SEPARATOR

NTN has developed technology that combines the high load capacity of a full complement bearing with the high rotational speed capabilities of a caged design. By placing a resin rolling element separator between the rollers, NTN can keep the same number of rollers as a full complement design and prevent roller contact to reduce friction and heat generation. By optimizing the shape and guidance method of the separators, allowable speeds can be achieved that are equivalent to those for bearings with cages.

Supplier's Site Datasheet

Technical Specifications

  NTN Bearing Corporation
Product Category Roller Bearings
Product Name Cylindrical Roller Bearings
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Crossed Roller Bearings - CRBA Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details
Sprag Clutch Bearings - 1465257 - RS Components, Ltd.
Specs
Design Units Metric
Bore 1.5748 inch (40.000 mm)
Outside Diameter 3.1496 inch (80.000 mm)
View Details
Rotation - Cross Roller Ring - RU124UUC0G - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.1496 inch (80.000 mm)
View Details