NTN Bearing Corporation Bearing A2047

Description
TAPERED ROLLER BEARING, BEARING CONE SINGLE .4719IN BORE .4246IN WIDTH, STRAIGHT BORE. STANDARD TOLERANCE. FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED ROLLER BEARING, BEARING CONE SINGLE .4719IN BORE .4246IN WIDTH, STRAIGHT BORE. STANDARD TOLERANCE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 68024507 - Radwell International
Willingboro, NJ, United States
Bearing
68024507
Bearing 68024507
TAPERED ROLLER BEARING, BEARING CONE SINGLE .4719IN BORE .4246IN WIDTH, STRAIGHT BORE. STANDARD TOLERANCE. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING, BEARING CONE SINGLE .4719IN BORE .4246IN WIDTH, STRAIGHT BORE. STANDARD TOLERANCE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 68024507
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-5-1/2 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 1.2500 inch (31.750 mm)
Overall Width 2.3130 inch (58.750 mm)
View Details
Roller Bearings - 186217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.5748 inch (40.000 mm)
View Details
Rotation - Cross Roller Ring - RBU18025UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 7.0866 inch (180.000 mm)
View Details
Crossed Roller Bearings - CRBA Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details