NTN Bearing Corporation Bearing 759

Description
BOWER BEARING, 759, TAPERED ROLLER BEARING, SINGLE CONE, 3.5000X1.900IN . FREE 2 YEAR RADWELL WARRANTY
Description
BOWER BEARING, 759, TAPERED ROLLER BEARING, SINGLE CONE, 3.5000X1.900IN . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 96519537 - Radwell International
Willingboro, NJ, United States
Bearing
96519537
Bearing 96519537
BOWER BEARING, 759, TAPERED ROLLER BEARING, SINGLE CONE, 3.5000X1.900IN . FREE 2 YEAR RADWELL WARRANTY

BOWER BEARING, 759, TAPERED ROLLER BEARING, SINGLE CONE, 3.5000X1.900IN . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 96519537
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RU85UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 2.1654 inch (55.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Sprag Clutch Bearings - 1845737 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.6693 inch (17.000 mm)
Outside Diameter 1.5748 inch (40.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-150 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 55.0000 inch (1396.999 mm)
Overall Width 73.0000 inch (1854.199 mm)
View Details