NTN Bearing Corporation Bearing 612

Description
TAPERED ROLLER BEARING CUP ,SINGLE CUP, 4.7500 IN OD, 1.2500 IN WIDTH, CASE CARBURIZED STEEL. FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED ROLLER BEARING CUP ,SINGLE CUP, 4.7500 IN OD, 1.2500 IN WIDTH, CASE CARBURIZED STEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 56788515 - Radwell International
Willingboro, NJ, United States
Bearing
56788515
Bearing 56788515
TAPERED ROLLER BEARING CUP ,SINGLE CUP, 4.7500 IN OD, 1.2500 IN WIDTH, CASE CARBURIZED STEEL. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING CUP ,SINGLE CUP, 4.7500 IN OD, 1.2500 IN WIDTH, CASE CARBURIZED STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 56788515
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RA5008CUUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.9685 inch (50.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-150-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 63000 lbs (28571 kg)
Dynamic Radial 159000 lbs (72109 kg)
View Details
Roller Bearings - 1469294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.4724 inch (12.000 mm)
View Details