NTN Bearing Corporation Bearing 4T32011X

Description
DISCONTINUED BY MANUFACTURER, TAPERED ROLLER BEARING, RADIAL LOAD DIRECTION, STEEL MATERIAL, FLAT OUTER RING TYPE, SINGLE ROW, 55 MM INSIDE DIAMETER, 90 MM OUTSIDE DIAMETER, 23 MM WIDTH, 80.5 KN DYNAMIC LOAD RATING, 118 KN STATIC LOAD RATING. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, TAPERED ROLLER BEARING, RADIAL LOAD DIRECTION, STEEL MATERIAL, FLAT OUTER RING TYPE, SINGLE ROW, 55 MM INSIDE DIAMETER, 90 MM OUTSIDE DIAMETER, 23 MM WIDTH, 80.5 KN DYNAMIC LOAD RATING, 118 KN STATIC LOAD RATING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 42298389 - Radwell International
Willingboro, NJ, United States
Bearing
42298389
Bearing 42298389
DISCONTINUED BY MANUFACTURER, TAPERED ROLLER BEARING, RADIAL LOAD DIRECTION, STEEL MATERIAL, FLAT OUTER RING TYPE, SINGLE ROW, 55 MM INSIDE DIAMETER, 90 MM OUTSIDE DIAMETER, 23 MM WIDTH, 80.5 KN DYNAMIC LOAD RATING, 118 KN STATIC LOAD RATING. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, TAPERED ROLLER BEARING, RADIAL LOAD DIRECTION, STEEL MATERIAL, FLAT OUTER RING TYPE, SINGLE ROW, 55 MM INSIDE DIAMETER, 90 MM OUTSIDE DIAMETER, 23 MM WIDTH, 80.5 KN DYNAMIC LOAD RATING, 118 KN STATIC LOAD RATING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 42298389
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Crossed Roller Bearings - CRBC Series - HIWIN Corporation
Specs
Type Crossed Roller; (Thin-section)
View Details
Roller Bearings - 2482775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 3.1496 inch (80.000 mm)
View Details
Rotation - Cross Roller Ring - RU228UUCC0X - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 6.2992 inch (160.000 mm)
View Details