NTN Bearing Corporation Bearing 4T-LM48510

Description
DISCONTINUED BY MANUFACTURER, BEARING TAPER ROLLER CUP, 2.56 INCH OUTSIDE DIAMETER, 0.55 INCH WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, BEARING TAPER ROLLER CUP, 2.56 INCH OUTSIDE DIAMETER, 0.55 INCH WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 50713984 - Radwell International
Willingboro, NJ, United States
Bearing
50713984
Bearing 50713984
DISCONTINUED BY MANUFACTURER, BEARING TAPER ROLLER CUP, 2.56 INCH OUTSIDE DIAMETER, 0.55 INCH WIDTH. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, BEARING TAPER ROLLER CUP, 2.56 INCH OUTSIDE DIAMETER, 0.55 INCH WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 50713984
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-35 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 832 lbs (377 kg)
Dynamic Radial 1349 lbs (612 kg)
View Details
Roller Bearings - 186213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.3780 inch (35.000 mm)
View Details
.3750 in. ID, .8125 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 15600 lbs (7075 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details