NTN Bearing Corporation Bearing 4T-3585

Description
BEARING TAPERED ROLLER 1.63IN:BORE .06IN:RADIUS. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING TAPERED ROLLER 1.63IN:BORE .06IN:RADIUS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 69195122 - Radwell International
Willingboro, NJ, United States
Bearing
69195122
Bearing 69195122
BEARING TAPERED ROLLER 1.63IN:BORE .06IN:RADIUS. FREE 2 YEAR RADWELL WARRANTY

BEARING TAPERED ROLLER 1.63IN:BORE .06IN:RADIUS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 69195122
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1-1/4 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 370 lbs (168 kg)
Dynamic Radial 1350 lbs (612 kg)
View Details
Roller Bearings - 1469266 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.3780 inch (35.000 mm)
Outside Diameter 2.8346 inch (72.000 mm)
View Details
Rotation - Cross Roller Ring - RU66UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.3780 inch (35.000 mm)
View Details
Crossed Roller Bearings - CRBC Series - HIWIN Corporation
Specs
Type Crossed Roller; (Thin-section)
View Details