NTN Bearing Corporation Bearing 4T-15520

Description
TAPERED ROLLER BEARING, 2-1/4INCH OD, 0.5313INCH WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED ROLLER BEARING, 2-1/4INCH OD, 0.5313INCH WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 49291665 - Radwell International
Willingboro, NJ, United States
Bearing
49291665
Bearing 49291665
TAPERED ROLLER BEARING, 2-1/4INCH OD, 0.5313INCH WIDTH. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING, 2-1/4INCH OD, 0.5313INCH WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 49291665
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Crossed Roller Bearings - CRBC Series - HIWIN Corporation
Specs
Type Crossed Roller; (Thin-section)
View Details
Sprag Clutch Bearings - 1465257 - RS Components, Ltd.
Specs
Design Units Metric
Bore 1.5748 inch (40.000 mm)
Outside Diameter 3.1496 inch (80.000 mm)
View Details
.8750 in. ID, 1.5625 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 41100 lbs (18639 kg)
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-76-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details