NTN Bearing Corporation Bearing 46790/46720

Description
MEDIUM SIZE TAPERED ROLLER BRG. FREE 2 YEAR RADWELL WARRANTY
Description
MEDIUM SIZE TAPERED ROLLER BRG. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 56787331 - Radwell International
Willingboro, NJ, United States
Bearing
56787331
Bearing 56787331
MEDIUM SIZE TAPERED ROLLER BRG. FREE 2 YEAR RADWELL WARRANTY

MEDIUM SIZE TAPERED ROLLER BRG. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 56787331
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB13015UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.1181 inch (130.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 2482931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.3780 inch (35.000 mm)
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-1-1/4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 370 lbs (168 kg)
Dynamic Radial 1350 lbs (612 kg)
View Details