NTN Bearing Corporation Bearing 454

Description
ROLLER BEARING, 4.3307 IN OD, 1.0630 IN CUP WIDTH, SINGLE CUP, UNCOATED, STEEL. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER BEARING, 4.3307 IN OD, 1.0630 IN CUP WIDTH, SINGLE CUP, UNCOATED, STEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 182829176 - Radwell International
Willingboro, NJ, United States
Bearing
182829176
Bearing 182829176
ROLLER BEARING, 4.3307 IN OD, 1.0630 IN CUP WIDTH, SINGLE CUP, UNCOATED, STEEL. FREE 2 YEAR RADWELL WARRANTY

ROLLER BEARING, 4.3307 IN OD, 1.0630 IN CUP WIDTH, SINGLE CUP, UNCOATED, STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 182829176
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RBU2508UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 0.9843 inch (25.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 1469303 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 0.6693 inch (17.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-26 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 387 lbs (175 kg)
Dynamic Radial 627 lbs (284 kg)
View Details