NTN Bearing Corporation Bearing 44348

Description
TAPERED ROLLER BEARING, SINGLE CUP, 3.4843 INCH OD, 0.6875 INCH WIDTH, 0.0600 IN FILLET RADIUS, CASE CARBURIZED STEEL. FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED ROLLER BEARING, SINGLE CUP, 3.4843 INCH OD, 0.6875 INCH WIDTH, 0.0600 IN FILLET RADIUS, CASE CARBURIZED STEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 56787157 - Radwell International
Willingboro, NJ, United States
Bearing
56787157
Bearing 56787157
TAPERED ROLLER BEARING, SINGLE CUP, 3.4843 INCH OD, 0.6875 INCH WIDTH, 0.0600 IN FILLET RADIUS, CASE CARBURIZED STEEL. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING, SINGLE CUP, 3.4843 INCH OD, 0.6875 INCH WIDTH, 0.0600 IN FILLET RADIUS, CASE CARBURIZED STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 56787157
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-26 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 387 lbs (175 kg)
Dynamic Radial 627 lbs (284 kg)
View Details
.3750 in. ID, .8125 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 15600 lbs (7075 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 2482789 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 2.1654 inch (55.000 mm)
View Details