NTN Bearing Corporation Bearing 32307

Description
ROLLER BEARING, TAPERED, 1.378" BORE, 3.1496" OUTER DIAMETER, 31 MM CONE WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER BEARING, TAPERED, 1.378" BORE, 3.1496" OUTER DIAMETER, 31 MM CONE WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 56767804 - Radwell International
Willingboro, NJ, United States
Bearing
56767804
Bearing 56767804
ROLLER BEARING, TAPERED, 1.378" BORE, 3.1496" OUTER DIAMETER, 31 MM CONE WIDTH. FREE 2 YEAR RADWELL WARRANTY

ROLLER BEARING, TAPERED, 1.378" BORE, 3.1496" OUTER DIAMETER, 31 MM CONE WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 56767804
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-40-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 3700 lbs (1678 kg)
Dynamic Radial 6000 lbs (2721 kg)
View Details
Rotation - Cross Roller Ring - RB9016UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.5433 inch (90.000 mm)
View Details
.2500 in. ID, .6562 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 4200 lbs (1905 kg)
View Details