NTN Bearing Corporation Bearing 32016XU

Description
TAPERED ROLLER BEARING, INNER/OUTER RING MATERIAL: STEEL, SINGLE ROW, OUTER RING TYPE: FLAT. FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED ROLLER BEARING, INNER/OUTER RING MATERIAL: STEEL, SINGLE ROW, OUTER RING TYPE: FLAT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 116629420 - Radwell International
Willingboro, NJ, United States
Bearing
116629420
Bearing 116629420
TAPERED ROLLER BEARING, INNER/OUTER RING MATERIAL: STEEL, SINGLE ROW, OUTER RING TYPE: FLAT. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING, INNER/OUTER RING MATERIAL: STEEL, SINGLE ROW, OUTER RING TYPE: FLAT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 116629420
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB5013UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.9685 inch (50.000 mm)
View Details
.2500 in. ID, .6562 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 8400 lbs (3810 kg)
View Details
Crossed Roller Bearings - CRBC Series - HIWIN Corporation
Specs
Type Crossed Roller; (Thin-section)
View Details
Roller Bearings - 2482808 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 2.5591 inch (65.000 mm)
View Details