NTN Bearing Corporation Bearing 30205

Description
TAPERED ROLLER BEARING SET, 0.9843 IN BORE, 2.0472 IN OD, 15 MM CONE WIDTH, 13 MM CUP WIDTH, CLASS 0 PRECISION RATING. FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED ROLLER BEARING SET, 0.9843 IN BORE, 2.0472 IN OD, 15 MM CONE WIDTH, 13 MM CUP WIDTH, CLASS 0 PRECISION RATING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 67973404 - Radwell International
Willingboro, NJ, United States
Bearing
67973404
Bearing 67973404
TAPERED ROLLER BEARING SET, 0.9843 IN BORE, 2.0472 IN OD, 15 MM CONE WIDTH, 13 MM CUP WIDTH, CLASS 0 PRECISION RATING. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING SET, 0.9843 IN BORE, 2.0472 IN OD, 15 MM CONE WIDTH, 13 MM CUP WIDTH, CLASS 0 PRECISION RATING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 67973404
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-7 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 2.7500 inch (69.850 mm)
View Details
Roller Bearings - 1469273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 0.7874 inch (20.000 mm)
Outside Diameter 2.0472 inch (52.000 mm)
View Details
Rotation - Cross Roller Ring - RU124UUC0G - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.1496 inch (80.000 mm)
View Details
Crossed Roller Bearings - CRBD Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details