NTN Bearing Corporation Bearing 28622

Description
TAPERED ROLLER BEARING CUP, 3.8437IN OD, .7656IN WIDTH, CAST CARBURIZED STEEL. FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED ROLLER BEARING CUP, 3.8437IN OD, .7656IN WIDTH, CAST CARBURIZED STEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 56776304 - Radwell International
Willingboro, NJ, United States
Bearing
56776304
Bearing 56776304
TAPERED ROLLER BEARING CUP, 3.8437IN OD, .7656IN WIDTH, CAST CARBURIZED STEEL. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING CUP, 3.8437IN OD, .7656IN WIDTH, CAST CARBURIZED STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 56776304
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB25040UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 9.8425 inch (250.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-200 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 70.0000 inch (1777.999 mm)
Overall Width 79.0000 inch (2006.599 mm)
View Details
Roller Bearings - 2482806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 2.3622 inch (60.000 mm)
View Details