Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ROLLER BEARINGS
NTN BEARING CORPORATION
2793 -- BEARING
NTN Bearing Corporation
Bearing
2793
Description
TAPERED ROLLER BRG. FREE 2 YEAR RADWELL WARRANTY
Radwell International
Done
Description
TAPERED ROLLER BRG. FREE 2 YEAR RADWELL WARRANTY
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Bearing
56776228
Bearing
56776228
TAPERED ROLLER BRG. FREE 2 YEAR RADWELL WARRANTY
TAPERED ROLLER BRG. FREE 2 YEAR RADWELL WARRANTY
Supplier's Site
Technical Specifications
Radwell International
Product Category
Roller Bearings
Product Number
56776228
Product Name
Bearing
Unlock Full Specs
to access all available technical data
Similar Products
Accurate Bushing Company, Inc.
SMITH-TRAX® Bearings, FCR: Flanged Stud Type
FCR-5
Specs
Features
Flanged
Dynamic Axial
13300 lbs (6032 kg)
Dynamic Radial
35800 lbs (16236 kg)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
8mm ID, 19mm OD Polymer Spherical Bearing
S99GSBM081912
Specs
Rolling Element
Polymer
Type
Spherical
Design Units
Metric
View Details
TOK America, Inc.
Flat type_Plastic roller_DL
Specs
Rolling Element
Polymer
Operating Temperature
32 to 104 F (0 to 40 C)
Design Units
Metric
View Details
RS Components, Ltd.
Roller Bearings
1469293
Specs
Rolling Element
Steel
Design Units
Metric
Bore
0.3937 inch (10.000 mm)
View Details