NTN Bearing Corporation Bearing 18690

Description
BEARING TAPERED ROLLER SINGLE CONE, INCH SERIES AND J SERIES. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING TAPERED ROLLER SINGLE CONE, INCH SERIES AND J SERIES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 40219072 - Radwell International
Willingboro, NJ, United States
Bearing
40219072
Bearing 40219072
BEARING TAPERED ROLLER SINGLE CONE, INCH SERIES AND J SERIES. FREE 2 YEAR RADWELL WARRANTY

BEARING TAPERED ROLLER SINGLE CONE, INCH SERIES AND J SERIES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 40219072
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RAU16013UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 6.2992 inch (160.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Sprag Clutch Bearings - 1845754 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.9843 inch (25.000 mm)
Outside Diameter 2.0472 inch (52.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-100 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 30.0000 inch (762.000 mm)
Overall Width 56.0000 inch (1422.399 mm)
View Details