NTN Bearing Corporation Bearing 17580

Description
TAPERED ROLLER BEARING CONE, 0.6250 IN ID, 0.6563 IN CONE WIDTH, CASE CARBURIZED STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED ROLLER BEARING CONE, 0.6250 IN ID, 0.6563 IN CONE WIDTH, CASE CARBURIZED STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 24984808 - Radwell International
Willingboro, NJ, United States
Bearing
24984808
Bearing 24984808
TAPERED ROLLER BEARING CONE, 0.6250 IN ID, 0.6563 IN CONE WIDTH, CASE CARBURIZED STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING CONE, 0.6250 IN ID, 0.6563 IN CONE WIDTH, CASE CARBURIZED STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 24984808
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-2-1/2 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 2680 lbs (1215 kg)
Dynamic Radial 5120 lbs (2322 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 2482838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.7717 inch (45.000 mm)
View Details
.2500 in. ID, .7500 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 5245 lbs (2379 kg)
View Details