NTN Bearing Corporation Bearing 08125/08231

Description
TAPERED ROLLER BEARING SET, 1.2500 IN BORE, 2.3125 IN OD, 0.5937 IN CONE WIDTH, 0.4219 IN CUP WIDTH, CLASS 4 PRECISION RATING. FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED ROLLER BEARING SET, 1.2500 IN BORE, 2.3125 IN OD, 0.5937 IN CONE WIDTH, 0.4219 IN CUP WIDTH, CLASS 4 PRECISION RATING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 56793313 - Radwell International
Willingboro, NJ, United States
Bearing
56793313
Bearing 56793313
TAPERED ROLLER BEARING SET, 1.2500 IN BORE, 2.3125 IN OD, 0.5937 IN CONE WIDTH, 0.4219 IN CUP WIDTH, CLASS 4 PRECISION RATING. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING SET, 1.2500 IN BORE, 2.3125 IN OD, 0.5937 IN CONE WIDTH, 0.4219 IN CUP WIDTH, CLASS 4 PRECISION RATING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 56793313
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-1 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 140 lbs (63 kg)
Dynamic Radial 630 lbs (286 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 2482868 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.3780 inch (35.000 mm)
View Details
.1900 in. ID, .5625 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 3250 lbs (1474 kg)
View Details