NTN-SNR Group Plummer Blocks & Pillow Blocks UCPG205

Description
SNR UCPG205 Bearing Unit
Request a Quote
Description
SNR UCPG205 Bearing Unit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plummer Blocks & Pillow Blocks - 722686 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plummer Blocks & Pillow Blocks
722686
Plummer Blocks & Pillow Blocks 722686
SNR UCPG205 Bearing Unit

SNR UCPG205 Bearing Unit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pillow Block Bearings
Product Number 722686
Product Name Plummer Blocks & Pillow Blocks
Shaft Diameter 0.9843 inch (25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508930 - RS Components, Ltd.
Specs
Shaft Diameter 0.6248 inch (15.87 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP205 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
0.25
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.2500 inch (6.35 mm)
Load Rating 300 lbs (136 kg)
View Details