NTN-SNR Group Plummer Blocks & Pillow Blocks UCPAE210

Description
SNR UCPAE210 Bearing Unit
Request a Quote
Description
SNR UCPAE210 Bearing Unit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plummer Blocks & Pillow Blocks - 732831 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plummer Blocks & Pillow Blocks
732831
Plummer Blocks & Pillow Blocks 732831
SNR UCPAE210 Bearing Unit

SNR UCPAE210 Bearing Unit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pillow Block Bearings
Product Number 732831
Product Name Plummer Blocks & Pillow Blocks
Shaft Diameter 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509030 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Cast Iron; Cast iron
Length 6.26 inch (159 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL312 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.36 inch (60 mm)
View Details
16mm Bore, Self-Aligning Open Type, Frelon Kined Aluminum Pillow Block. - S61PSZM16F043 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.6299 inch (16 mm)
Load Rating 1333 lbs (605 kg)
View Details
Pillow Blocks-Set Screw Type  -  Inch - BBXBLK-UCP21030 - Quality Bearings & Components
Specs
Bearing Type Plain
Shaft Securing Method Setscrew
Shaft Diameter 1.88 inch (47.62 mm)
View Details
2 suppliers