NTN-SNR Group Roller Bearings RNA4905LL/3AS

Description
NTN RNA4905LL/3AS
Request a Quote
Description
NTN RNA4905LL/3AS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Bearings - 453494 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
453494
Roller Bearings 453494
NTN RNA4905LL/3AS

NTN RNA4905LL/3AS

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Roller Bearings
Product Number 453494
Product Name Roller Bearings
Rolling Element Steel
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB13015UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.1181 inch (130.000 mm)
View Details
Aerospace Bearings, YAF(as,ms) - 21438-114 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 0.8750 inch (22.225 mm)
View Details
Roller Bearings - 2482844 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 2.3622 inch (60.000 mm)
View Details
.7500 in. ID, 1.4375 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 78000 lbs (35374 kg)
View Details