NTN-SNR Group Cam Followers NUTR306/3AS

Description
NTN NUTR306/3AS Cam Follower
Request a Quote
Description
NTN NUTR306/3AS Cam Follower
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cam Followers - 453541 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cam Followers
453541
Cam Followers 453541
NTN NUTR306/3AS Cam Follower

NTN NUTR306/3AS Cam Follower

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Bearings
Product Number 453541
Product Name Cam Followers
Bearing Type Cam Follower
Unlock Full Specs
to access all available technical data

Similar Products

1.000
Specs
Special Bearing Materials Aluminum / Frelon
Bearing Length 2.25 inch (57.15 mm)
View Details
Linear Guide Rollers - VW-4 - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Bearing Type Guide Wheel
Special Bearing Materials Stainless
Bearing Width 0.7500 inch (19.05 mm)
View Details
Linear Guideway - Type HDW - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Bearing Type Linear Motion Guide
Special Bearing Materials Bearing and Rail Assemblies
Bearing Width 1.85 to 6.69 inch (47 to 170 mm)
View Details
Linear Bearing Blocks - RPG15HA-BH0 - Rockford Ball Screw
Specs
Bearing Type Linear Motion Guide
Bearing Housing Flanged
Bearing Width 1.85 inch (47 mm)
View Details