Stock Drive Products & Sterling Instrument - SDP/SI 1.000" Bore, 2.25" Length, precision Frelon Lined Linear Bearing S99CPZ-16F156225

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S99CPZ-16F156225 is a precision Frelon-lined linear bearing with a 1.0003 inch bore, 2.250 inch length, and an outer diameter of 1.5625 inches. The housing bore tolerance is +.0009/-0.0000 inch. The body is aluminum with an anodized finish, and the liner is bonded Frelon®, providing self-lubricating performance comparable to preloaded ball bearings. It accepts a retaining ring with a 1.625 inch diameter and an O-ring with a 0.500 inch spacing. The maximum load capacity is 3525 lbf/in² with a retention force of 2.350 lbf.

Datasheet Summary
Powered by GS/AI

The S99CPZ-16F156225 is a precision Frelon-lined linear bearing with a 1.0003 inch bore, 2.250 inch length, and an outer diameter of 1.5625 inches. The housing bore tolerance is +.0009/-0.0000 inch. The body is aluminum with an anodized finish, and the liner is bonded Frelon®, providing self-lubricating performance comparable to preloaded ball bearings. It accepts a retaining ring with a 1.625 inch diameter and an O-ring with a 0.500 inch spacing. The maximum load capacity is 3525 lbf/in² with a retention force of 2.350 lbf.

Suppliers

Company
Product
Description
Supplier Links
1.000
Hicksville, NY, United States
1.000" Bore, 2.25" Length, precision Frelon Lined Linear Bearing
S99CPZ-16F156225
1.000" Bore, 2.25" Length, precision Frelon Lined Linear Bearing S99CPZ-16F156225
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearings
Product Number S99CPZ-16F156225
Product Name 1.000" Bore, 2.25" Length, precision Frelon Lined Linear Bearing
Special Bearing Materials Aluminum / Frelon
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide System - Heavy Duty - Size 40 Carriage Assembly, 150 x 73 x 24mm (LxWxH) - S99GWCM40150 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials J® Polymer
View Details
60MM BORE, 6 CIRCUITS Closed TYPE, LINEAR BALL BEARING - S99LBCM060125 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Duracon M90
Open Closed - Bushing Closed
Bearing Length 4.92 inch (125 mm)
View Details
30 mm Bore, 47 mm O.D., Open Linear Plain Bearing, Material (Bearing/Body): Aluminum / J® Polymer - S99GLZM3047068 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Aluminum / J® Polymer
Open Closed - Bushing Open
Bearing Length 2.68 inch (68 mm)
View Details
0.750
Specs
Special Bearing Materials Aluminum / Frelon
Bearing Length 1.62 inch (41.27 mm)
View Details