NTN-SNR Group Roller Bearings NA4902LL/3AS

Description
NTN NA4902LL/3AS
Request a Quote
Description
NTN NA4902LL/3AS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Bearings - 454799 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
454799
Roller Bearings 454799
NTN NA4902LL/3AS

NTN NA4902LL/3AS

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Roller Bearings
Product Number 454799
Product Name Roller Bearings
Rolling Element Steel
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RAU18013UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 7.0866 inch (180.000 mm)
View Details
Aerospace Bearings, YAT(as,ms) - 21439-112 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 0.7500 inch (19.050 mm)
View Details
Roller Bearings - 2482950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.7717 inch (45.000 mm)
View Details
.6250 in. ID, 1.5625 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 25700 lbs (11655 kg)
View Details