NTN-SNR Group Roller Bearings HK4518L/3AS

Description
NTN HK4518L/3AS
Request a Quote
Description
NTN HK4518L/3AS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Bearings - 454765 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
454765
Roller Bearings 454765
NTN HK4518L/3AS

NTN HK4518L/3AS

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Roller Bearings
Product Number 454765
Product Name Roller Bearings
Rolling Element Steel
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RBU15025UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.9055 inch (150.000 mm)
View Details
Aerospace Bearings, YAG(Smith) - YAG-20 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 1.2500 inch (31.750 mm)
View Details
Roller Bearings - 2482866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.9843 inch (25.000 mm)
View Details
.4375 in. ID, .9062 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-070 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 22300 lbs (10113 kg)
View Details