NTN-SNR Group Roller Bearings HK2212FM

Description
NTN HK2212FM
Request a Quote
Description
NTN HK2212FM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Bearings - 453683 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
453683
Roller Bearings 453683
NTN HK2212FM

NTN HK2212FM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Roller Bearings
Product Number 453683
Product Name Roller Bearings
Rolling Element Steel
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB40040UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 15.7480 inch (400.000 mm)
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-1-3/8 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 370 lbs (168 kg)
Dynamic Radial 1350 lbs (612 kg)
View Details
Roller Bearings - 2482808 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 2.5591 inch (65.000 mm)
View Details
12mm ID, 8mm OD Polymer Spherical Bearing - S99GSBM122210 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rolling Element Polymer
Type Spherical
Design Units Metric
View Details