NTN-SNR Group Roller Bearings 30210A

Description
SNR 30210A Tapered Roller Bearing
Request a Quote
Description
SNR 30210A Tapered Roller Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Bearings - 576549 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
576549
Roller Bearings 576549
SNR 30210A Tapered Roller Bearing

SNR 30210A Tapered Roller Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Roller Bearings
Product Number 576549
Product Name Roller Bearings
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

1.0000 in. ID, 1.7500 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-160 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 54700 lbs (24807 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 2482828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 5.1181 inch (130.000 mm)
View Details
Rotation - Cross Roller Ring - RB40035UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 15.7480 inch (400.000 mm)
View Details